SAE International - J2263_202005
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
active
Buy Now
Organization: | SAE International |
Publication Date: | 26 May 2020 |
Status: | active |
description:
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 km/h and 15 km/h (or between 70 mph and 10 mph). It employs the coastdown... View More
Document History
J2263_202005
May 26, 2020
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 km/h and 15 km/h (or between 70 mph and 10 mph). It employs the coastdown...
December 12, 2008
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 and 15 km/h (71.5 and 9.3 mi/h). It employs the coastdown method and applies...
October 1, 1996
ROAD LOAD MEASUREMENT USING ONBOARD ANEMOMETRY AND COASTDOWN TECHNIQUES
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 and 15 km/h (71.5 and 9.3 mph). It employs the coastdown method and applies...