AIA/NAS - NA0271

PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 21 November 2014
Status: active
Page Count: 10

Document History

NA0271
November 21, 2014
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
A description is not available for this item.
November 21, 2014
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic CRES externally threaded metric fasteners procured under part numbers listed on part standards...
March 31, 2011
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic CRES externally threaded metric fasteners procured under part numbers listed on part standards...
August 1, 1997
Procurement Specification, Metric Fasteneers, CRES 300 Series, Externally Threaded, MJ Thread, 500MPa Ftu and 700MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic corrosion resistant steel externally threaded metric fasteners procured under part numbers listed...

References

Advertisement