AIA/NAS - NA0271

Procurement Specification, Metric Fasteneers, CRES 300 Series, Externally Threaded, MJ Thread, 500MPa Ftu and 700MPa Ftu

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 August 1997
Status: inactive
Page Count: 12
scope:

This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic corrosion resistant steel externally threaded metric fasteners procured under part numbers listed on part standards which refer to this specification. Drawings may carry notes which modify the requirements of this specification. Receiving contractors may reject any lot which does not conform.

The specification includes mechanical property requirements for the following four classes of fasteners:

Type 1 - Hex Head

Type 2 - Pan Head

Type 3 - Socket Head

Type 4 - 100° Flush Head

Recommendations for improvements or corrections of this specification should be directed to the NASC representative of a using aerospace company or to the National Aerospace Standards Committee, Aerospace Industries Association, 1250 Eye Street N. W., Washington, D.C. 20005.

Document History

November 21, 2014
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
A description is not available for this item.
November 21, 2014
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic CRES externally threaded metric fasteners procured under part numbers listed on part standards...
March 31, 2011
PROCUREMENT SPECIFICATION, METRIC FASTENERS, CRES 300 SERIES, EXTERNALLY THREADED, MJ THREAD, 500 MPa Ftu and 700 MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic CRES externally threaded metric fasteners procured under part numbers listed on part standards...
NA0271
August 1, 1997
Procurement Specification, Metric Fasteneers, CRES 300 Series, Externally Threaded, MJ Thread, 500MPa Ftu and 700MPa Ftu
This specification defines the requirements for 500 and 700 MPa minimum tensile strength austenitic corrosion resistant steel externally threaded metric fasteners procured under part numbers listed...

References

Advertisement