JSA - JIS T 8165

Personal fall-arrest systems

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 December 2018
Status: active
Page Count: 73
ICS Code (Protection against falling and slipping): 13.340.60
ICS Code (Occupational safety. Industrial hygiene): 13.100
scope:

This Standard specifies the requirements for the personal fall-arrest systems and relevant accessories for business use to prevent the workers from an accidental fall, working at high places of construction sites, civil engineering work sites, mines and quarries, poles or steel towers for telecommunication cable work, manufacturing sites, manufacturing facilities, buildings, constructions, and the like.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 10333-1:2000 Personal fall-arrest systems-Part 1: Full-body harnesses and Amendment 1:2002

ISO 10333-2:2000 Personal fall-arrest systems-Part 2: Lanyards and energy absorbers

ISO 10333-5:2001 Personal fall-arrest systems-Part 5: Connectors with self-closing and self-locking gates

ISO 10333-6:2004 Personal fall-arrest systems-Part 6: System performance tests (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 8165
December 25, 2018
Personal fall-arrest systems
This Standard specifies the requirements for the personal fall-arrest systems and relevant accessories for business use to prevent the workers from an accidental fall, working at high places of...
February 25, 2012
Safety belts
This Standard specifies the safety belts for an occupation (including the tools holding the working posture securely), to prevent the workers from an accidental fall and slip drop at construction...
October 1, 1987
Safety Belts for Line-men
A description is not available for this item.

References

Advertisement