JSA - JIS G 3535
Wire ropes for aircraft control
| Organization: | JSA |
| Publication Date: | 22 October 2012 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Components for aerospace construction): | 49.035 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This Standard specifies the wire ropes of carbon steels and stainless steels (hereafter referred to as "ropes") .mainly- used for aircraft controls in the temperature range of - 54°C to + 121°C.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 2020-1 : 1997 Aerospace - Preformed flexible steel wire rope for aircraft controls - Part 1 : Dimensions and loads
ISO 2020-2: 1997 Aerospace - Preformed flexible steel wire rope for aircraft controls - Part 2 : Technical specification (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History