FORD WK902
DIMENSIONS, MATERIAL, HEAT TREATMENT, AND PERFORMANCE OF SPRING BAND HOSECLAMPS
| Organization: | FORD |
| Publication Date: | 30 July 2019 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal diameters between 13 mm and 61 mm inclusive, for application within a temperature range from -40 °C to +180 °C.
NOTE: Clipped pre-opened design has been made obsolete and is not for new design. Information for this design has been moved to WK 902A (Appendix A).
Document History