FORD WK902

Dimensions, Material and Heat Treatment, and Performance of Heavy Duty Spring Band Hoseclamps

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 2004
Status: inactive
Page Count: 7
scope:

1. SCOPE This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13mm and 58mm inclusive, for application within a temperature range from -40°C to +150°C Note; the 2004-02-01 revision included part numbers for 49X12 clamps only. WK902 is scheduled for further revision during the first quarter of 2004.

Document History

April 28, 2022
DIMENSIONS, MATERIAL, HEAT TREATMENT, AND PERFORMANCE OF SPRING BAND HOSE CLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy-duty spring band hoseclamps in a range of nominal diameters between 13 mm and 61 mm inclusive, for...
August 30, 2021
DIMENSIONS, MATERIAL, AND HEAT TREATMENT OF OBSOLETE HEAVY DUTY SPRING BAND HOSECLAMPS
This appendix covers the performance and part numbers of heavy duty spring band hoseclamps in a range of nominal sizes between 13 mm and 61 mm inclusive, for application within a temperature range...
October 6, 2020
DIMENSIONS, MATERIAL, HEAT TREATMENT, AND PERFORMANCE OF SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal diameters between 13 mm and 61 mm inclusive, for...
July 30, 2019
DIMENSIONS, MATERIAL, HEAT TREATMENT, AND PERFORMANCE OF SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal diameters between 13 mm and 61 mm inclusive, for...
July 20, 2019
DIMENSIONS, MATERIAL, AND HEAT TREATMENT OF OBSOLETE HEAVY DUTY SPRING BAND HOSECLAMPS
A description is not available for this item.
May 23, 2013
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13 mm and 61 mm inclusive, for application...
May 23, 2013
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
A description is not available for this item.
July 20, 2010
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13 mm and 61 mm inclusive, for application...
November 1, 2005
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13 mm and 61 mm inclusive, for application...
February 1, 2005
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13mm and 61mm inclusive, for application...
April 1, 2004
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
1. SCOPE This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13mm and 61mm inclusive, for...
FORD WK902
February 1, 2004
Dimensions, Material and Heat Treatment, and Performance of Heavy Duty Spring Band Hoseclamps
1. SCOPE This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13mm and 58mm inclusive, for...
June 6, 2000
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
1. SCOPE This standard covers the dimensions, material and heat treatment, and performance of heavy duty spring band hoseclamps in a range of nominal sizes between 13mm and 58mm inclusive, for...
December 15, 1999
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
A description is not available for this item.
October 1, 1996
DIMENSIONS, MATERIAL AND HEAT TREATMENT, AND PERFORMANCE OF HEAVY DUTY SPRING BAND HOSECLAMPS
A description is not available for this item.

References

Advertisement