FORD WSB-M3G222-A
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 5 December 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.
Document History
FORD WSB-M3G222-A
December 5, 2019
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.
July 28, 2006
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR ***TO BE USED WITH FORD WSS-M99P111-A***
The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.
January 19, 1995
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR
1. SCOPE The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.