FORD WSB-M3G222-A

TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 19 January 1995
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.

Document History

December 5, 2019
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.
July 28, 2006
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR ***TO BE USED WITH FORD WSS-M99P111-A***
The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.
FORD WSB-M3G222-A
January 19, 1995
TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR
1. SCOPE The material defined by this specification is a two sided acrylic based pressure sensitive adhesive film with high initial tack and ultraviolet light resistance.

References

Advertisement