ASTM International - ASTM A278/A278M-01(2015)

Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification2 covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650°F (350°C).

1.2 Classes of Iron: 

1.2.1 Castings of all classes are suitable for use up to 450°F (230°C). For temperatures above 450°F and up to 650°F, only Class 40, 45, 50, 55, and 60 castings are suitable.

1.2.2 Castings of all classes are suitable for use up to 230°C. For temperatures above 230°C and up to 350°C, only Class 275, 300, 325, 350, 380, and 415 castings are suitable.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers gray iron for castings suitable for pressure-containing parts at elevated temperatures. Castings shall be stress-relieved by placing them in a suitable furnace and... View More

Document History

October 1, 2024
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650?°F [350?°C]
1.1 This specification2 covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650?°F [350?°C]. 1.2 Classes of Iron: 1.2.1 Castings of all classes are...
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650 °F (350 °C)
1.1 This specification2 covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650 °F (350 °C). 1.2 Classes of Iron:  1.2.1 Castings of all classes are...
ASTM A278/A278M-01(2015)
November 1, 2015
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)
1.1 This specification2 covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650°F (350°C). 1.2 Classes of Iron:  1.2.1 Castings of all classes are...
March 1, 2011
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)
p id="s00002">1.1 This specification covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650°F (350°C). 1.2 Classes of Iron: 1.2.1 Castings of all...
October 1, 2006
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)
This specification covers gray iron for castings suitable for pressure-containing parts at elevated temperatures. Castings shall be stress-relieved by placing them in a suitable furnace and heating...
June 10, 2001
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)
1.1 This specification covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650°F (350°C). 1.2 Classes of Iron: 1.2.1 Castings of all classes are...
Advertisement