IEC 60721-2-4
Classification of environmental conditions Part 2-4: Environmental conditions appearing in nature Solar radiation and temperature
| Organization: | IEC |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of the standard presents a broad division into types of solar radiation areas. It is intended to be used as part of the background material when selecting appropriate severities of solar radiation for product applications.
All types of geographical areas are covered, except areas with altitudes above 5 000 m.
When selecting severities of solar radiation for product applications, the values which are given in IEC 60721-1 should be applied.
Document History