IEC 60794-2-30
Optical fibre cables – Part 2-30: Indoor cables – Family specification for optical fibre ribbon cables for use in terminated cable assemblies
| Organization: | IEC |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies.
The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document. The requirements of this document are written to define flat ribbon cables. This document can be applicable to other cable constructions. Parts of IEC 60794-3 which are applicable for ribbon tests are the subject of IEC 60794-1-31.
Annex B contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO 11801-3 [4]1.
Document History