IEC 60794-2-30
Optical fibre cables – Part 2-30: Indoor cables – Family specification for ribbon cables
| Organization: | IEC |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Clause B.2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installations governed by the MICE table of ISO/IEC 24702.
Document History