IEC 60794-2-30

Optical fibre cables Part 2-30: Indoor cables Family specification for optical fibre ribbon cables

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 30
ICS Code (Fibres and cables): 33.180.10

Document History

March 1, 2019
Optical fibre cables – Part 2-30: Indoor cables – Family specification for optical fibre ribbon cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2...
October 1, 2008
Optical fibre cables – Part 2-30: Indoor cables – Family specification for ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
IEC 60794-2-30
January 1, 2003
Optical fibre cables Part 2-30: Indoor cables Family specification for optical fibre ribbon cables
A description is not available for this item.
Advertisement