ISO 4992-2
Steel castings — Ultrasonic testing — Part 2: Steel castings for highly stressed components
| Organization: | ISO |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This document specifies the requirements for the ultrasonic testing of steel castings (with ferritic structure) for highly stressed components, and the methods for determining internal discontinuities by the pulse-echo technique. Purchasers determine if components are highly stressed based on the need for performance or safety.
This document applies to the ultrasonic testing of steel castings which have usually received a grainrefining heat treatment and which have wall thicknesses up to and including 600 mm. For greater wall thicknesses, special agreements apply with respect to the test procedure and the acceptance levels.
This document does not apply to austenitic steels and to joint welds.
Document History