NPFC - MIL-PRF-32137

FILTER, GAS --- PARTICULATE: NBC, 100 CFM, M48A1

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 October 2019
Status: active
Page Count: 1

Document History

MIL-PRF-32137
October 30, 2019
FILTER, GAS --- PARTICULATE: NBC, 100 CFM, M48A1
A description is not available for this item.
August 10, 2009
Filter, Gas - Particulate: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...
December 15, 2004
FILTER, GAS - PARTICULATE: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...
Advertisement