NPFC - MIL-PRF-32137
FILTER, GAS - PARTICULATE: NBC, 100 CFM, M48A1
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 15 December 2004 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers one type of gas-particulate filter held within a canister rated at 100 standard cubic feet per minute (scfm).
intended Use:
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and... View More
Document History
October 30, 2019
FILTER, GAS --- PARTICULATE: NBC, 100 CFM, M48A1
A description is not available for this item.
August 10, 2009
Filter, Gas - Particulate: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...
MIL-PRF-32137
December 15, 2004
FILTER, GAS - PARTICULATE: NBC, 100 CFM, M48A1
The filter covered by this specification is used for the adsorption of toxic gases and for the filtration of particulate matter from atmospheric air. It is used as part of the chemical and biological...