IEC 61756-1

Fibre optic interconnecting devices and passive components – Interface standard for fibre management systems – Part 1: General and guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2019
Status: active
Page Count: 66
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61756 covers general information on fibre management system interfaces. It includes the definitions and rules under which a fibre management system interface is created and it provides also criteria to identify the minimum bending radius for stored fibres.

This document allows both single-mode and multimode fibre to be used.

Liquid, gas or dust sealing requirements at the cable entry area or cable element ending are not covered in this document.

Document History

IEC 61756-1
November 1, 2019
Fibre optic interconnecting devices and passive components – Interface standard for fibre management systems – Part 1: General and guidance
This part of IEC 61756 covers general information on fibre management system interfaces. It includes the definitions and rules under which a fibre management system interface is created and it...
May 1, 2006
Fibre optic interconnecting devices and passive components – Interface standard for fibre management systems – Part 1: General and guidance
This part of IEC 61756 covers general information on the subject of fibre management system (FMS) interfaces. It includes references, document structure details, definitions and the rules under which...

References

Advertisement