ISO 3547-6

Plain bearings — Wrapped bushes — Part 6: Checking the inside diameter

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 14
ICS Code (Plain bearings): 21.100.10
scope:

The document specifies, following ISO 12301, the checking of the inside diameter of wrapped bushes (see ISO 3547-2:2017, method C) and describes the necessary checking methods and measuring equipment.

NOTE 1 All dimensions in this document are given in millimetres except where otherwise noted/designated.

NOTE 2 The dimensions and tolerances of wrapped bushes are given in ISO 3547-1.

NOTE 3 Checking of the wall thickness is the subject of ISO 3547-7.

NOTE 4 Checking of the outside diameter of wrapped bushes is the subject of ISO 3547-5.

Document History

ISO 3547-6
May 1, 2020
Plain bearings — Wrapped bushes — Part 6: Checking the inside diameter
The document specifies, following ISO 12301, the checking of the inside diameter of wrapped bushes (see ISO 3547-2:2017, method C) and describes the necessary checking methods and measuring...
October 1, 2007
Plain bearings — Wrapped bushes — Part 6: Checking the inside diameter
The part of ISO 3547 specifies, following ISO 12301, the checking of the inside diameter of wrapped bushes (see ISO 3547-2:2006, method C) and describes the necessary checking methods and measuring...

References

Advertisement