ISO 3547-5
Plain bearings — Wrapped bushes — Part 5: Checking the outside diameter
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies, following ISO 12301, the checking of the outside diameter of wrapped bushes (ISO 3547-2:2017, methods A, B and D) and describes the necessary checking methods and measuring equipment.
NOTE The dimensions and tolerances of wrapped bushes are given in ISO 3547-1. Checking the wall thickness is the subject of ISO 3547-7.
Document History
ISO 3547-5
May 1, 2020
Plain bearings — Wrapped bushes — Part 5: Checking the outside diameter
This document specifies, following ISO 12301, the checking of the outside diameter of wrapped bushes (ISO 3547-2:2017, methods A, B and D) and describes the necessary checking methods and measuring...
October 1, 2007
Plain bearings - Wrapped bushes - Part 5: Checking the outside diameter
This part of ISO 3547 specifies, following ISO 12301, the checking of the outside diameter of wrapped bushes (ISO 3547-2:2006, methods A, B and D) and describes the necessary checking methods and...