ISO 6525
Plain bearings - Ring type thrust washers made from strip - Dimensions and tolerances
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies a range of ring type thrust washers for general purpose use with wrapped bushes as specified in ISO 3547 (all parts).
It applies to thrust washers having inside diameters from 6 to 80 mm.
NOTE It is not expected that all the sizes listed will be available from stock but the standardization of sizes is aimed at making economies in tooling costs.
Document History
ISO 6525
July 1, 2018
Plain bearings - Ring type thrust washers made from strip - Dimensions and tolerances
This document specifies a range of ring type thrust washers for general purpose use with wrapped bushes as specified in ISO 3547 (all parts).
It applies to thrust washers having inside diameters...
January 1, 1983
Plain Bearings - Ring Type Thrust Washers Made from Strip - Dimensions and Tolerances First Edition
A description is not available for this item.