ISO 3547-5
Plain bearings - Wrapped bushes - Part 5: Checking the outside diameter
| Organization: | ISO |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This part of ISO 3547 specifies, following ISO 12301, the checking of the outside diameter of wrapped bushes (ISO 3547-2:2006, methods A, B and D) and describes the necessary checking methods and measuring equipment.
Wrapped bushes in the free condition are flexible, but after insertion they adapt largely to the shape of the housing bore due to the oversize between the outside diameter of the bush and the housing bore. For this reason, checking of the outside diameter of wrapped bushes can only be carried out under a constraining load by use of specialized measuring equipment.
NOTE 1 The dimensions and tolerances of wrapped bushes are given in ISO 3547-1. Checking the wall thickness is the subject of ISO 3547-7.
Document History