DS/EN ISO 10642

Fasteners – Hexagon socket countersunk head screws with reduced loadability (ISO 10642:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 2019
Status: active
Page Count: 24
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to M20, and with product grade A. NOTE 1 - Other dimensional options are given in ISO 888, ISO 965-1 and ISO 4753. NOTE 2 - The reduced loadability (related to the countersunk head dimensions in combination with penetration of the hexagon socket specified in this document) implies a limitation of ultimate tensile load; see Table 5. NOTE 3 - Particular attention is needed to ensure alignment of the countersunk head with the bearing surface of the countersink in the assembly.

Document History

DS/EN ISO 10642
October 22, 2019
Fasteners – Hexagon socket countersunk head screws with reduced loadability (ISO 10642:2019)
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to...
January 11, 2013
Hexagon socket countersunk head screws
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
March 29, 2004
Hexagon socket countersunk head screws
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
February 12, 1998
Hexagon socket countersunk head screws
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, of product grad A and property classes 8.8, 10.9 and...
Fasteners – Hexagon socket countersunk head screws with reduced loadability (ISO/DIS 10642:2018)
This International Standard specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch...
Hexagon socket countersunk head screws (ISO 10642:2004/FDAM 1:2012)
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
Advertisement