DS/EN ISO 10642/A1
Hexagon socket countersunk head screws
inactive
| Organization: | DS |
| Publication Date: | 11 January 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
Document History
October 22, 2019
Fasteners – Hexagon socket countersunk head screws with reduced loadability (ISO 10642:2019)
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to...
DS/EN ISO 10642/A1
January 11, 2013
Hexagon socket countersunk head screws
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
March 29, 2004
Hexagon socket countersunk head screws
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.
February 12, 1998
Hexagon socket countersunk head screws
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, of product grad A and property classes 8.8, 10.9 and...
Fasteners – Hexagon socket countersunk head screws with reduced loadability (ISO/DIS 10642:2018)
This International Standard specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch...
Hexagon socket countersunk head screws (ISO 10642:2004/FDAM 1:2012)
This standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grad A and property classes 8.8, 10.9 and 12.9.