ASTM International - ASTM A1057/A1057M-08(2019)

Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2019
Status: active
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process. The tubing can be manufactured from hot-rolled or cold-rolled steel. This product is intended for applications where corrosion resistance and mechanical properties are required. This product is available in several zinc coating weights [masses], strengths, and chemical compositions.

1.2 Units-The values stated in either SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system is to be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM A1057/A1057M-08(2019)
November 1, 2019
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
November 15, 2008
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
Advertisement