ASTM International - ASTM D2027/D2027M-13
Standard Specification for Cutback Asphalt (Medium-Curing Type)
| Organization: | ASTM International |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements.
1.2 The values stated in SI units or inch-pounds are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.
Document History