FORD WSS-M4D752-B1
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 6 |
scope:
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
Document History
FORD WSS-M4D752-B1
November 1, 2019
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
July 4, 2013
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
March 17, 2011
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
June 29, 2010
POLYAMIDE- (PA6,6) HEAT STABILISED, COOLING AGENT RESISTANT, 30% GLASS FIBRE REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.