FORD WSS-M4D752-B1

POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 4 July 2013
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.

Document History

November 1, 2019
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
FORD WSS-M4D752-B1
July 4, 2013
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
March 17, 2011
POLYAMIDE (PA) 6,6 HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.
June 29, 2010
POLYAMIDE- (PA6,6) HEAT STABILISED, COOLING AGENT RESISTANT, 30% GLASS FIBRE REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 30% glass fiber reinforced, heat stabilized, cooling agent resistant polyamide 6,6.

References

Advertisement