NPFC - MIL-DTL-9977
MANUALS, TECHNICAL - NONNUCLEAR MUNITIONS AND NUCLEAR WEAPONS BASIC INFORMATION, LOADING PROCEDURES MANUALS, INTEGRATED COMBAT TURNAROUND PROCEDURES MANUALS, LOADING STANDARD DATA PACKAGES, AND LOADING PROCEDURES, INTEGRATED COMBAT TURNAROUND PROCEDURES, NATO STAGE B CROSS-SERVICING, FUNCTIONAL CHECK PROCEDURES, AND END OF RUNWAY PROCEDURES CHECKLISTS
| Organization: | NPFC |
| Publication Date: | 31 January 2020 |
| Status: | active |
| Page Count: | 63 |
scope:
Scope.
This detail specification establishes the requirements for preparation of Technical Manuals (TM) and checklists for loading/unloading nuclear weapons and nonnuclear munitions on aircraft, and for checking various armament systems used to control/release/fire
Types of manuals.
The types of TMs prescribed within this detail specification (see 3.2) are as follows:
a. Nuclear Weapons Basic Information and Loading Procedures Manual (Fighter Aircraft) (see 3.2.1).
b. Nuclear Weapons Loading Procedures Manual (Bomber Aircraft) (see 3.2.2).
c. Nonnuclear Munitions Basic Information Manual (Standard Volume) (see 3.2.3).
d. Nonnuclear Munitions Loading Procedures Manual (see 3.2.4).
e. Integrated Combat Turnaround Procedures Manual (see 3.2.5).
f. Nonnuclear Munitions Loading Standard Data Packages (see 3.2.6).
g. Loading Procedures Checklist (see 3.2.7).
h. Single Loading Procedures Checklist (see 3.2.7.1.1).
i. Integrated Loading Procedures Checklist (see 3.2.7.1.2).
j. Family Group Loading Procedures Checklist (see 3.2.7.1.3).
k. Nuclear Weapons Loading Procedures Checklist (see 3.2.7.1.4).
l. Integrated Combat Turnaround Procedures Checklist (see 3.2.7.2).
m. NATO Stage B Cross-Servicing Checklist (see 3.2.7.3).
n. Functional Check Procedures Checklist (see 3.2.7.4).
o. End of Runway (EOR) Procedures Checklist (see 3.2.7.5).
Illustrations in this specification.
The illustrations appearing in this specification are used only as examples. If there is any conflict between the text and illustrations of this document, the text applies.
intended Use:
Manuals and checklists prepared in accordance with this document are for use in loading/unloading munitions/weapons on or in aircraft. The military-specific logistics support requirements for TMs... View More
Document History