NPFC - MIL-PRF-9977
MANUALS, TECHNICAL AND CHECKLISTS: MUNITIONS/WEAPONS LOADING PROCEDURES, NONNUCLEAR AND NUCLEAR AND PACKAGES, STANDARD DATA: MUNITIONS LOADING PROCEDURES, NONNUCLEAR
| Organization: | NPFC |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 98 |
scope:
This document establishes the requirements for preparation of manuals and checklists for loading/unloading nuclear weapons and nonnuclear munitions on aircraft, and for checking various armament systems used to control/release/fire
The level of detail contained in this performance specification is necessary to comply with the requirements of the Joint Computer-aided Acquisition and Logistics Support (JCALS) system.
The type(s) of manual(s) to be prepared, as specified by the acquiring activity (see 3.2) are as follows: Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Det 2, HQ ESC/AV-2, 4027 Col Glenn Hwy, Suite 300, Dayton, OH 45431-1672 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
a. Nuclear Weapons Basic Information and Loading Procedures Manual (Fighter Aircraft) (see 3.2.1, 3.3)
b. Nuclear Weapons Loading Procedures Manual (Bomber Aircraft) (see 3.2.2, 3.4)
c. Nonnuclear Munitions Basic Information Manual (Standard Volume) (see 3.2.3, 3.5)
d. Nonnuclear Munitions Loading Procedures Manual (see 3.2.4, 3.6)
e. Integrated Combat Turnaround Procedures Manual (see 3.2.5, 3.7)
f. Nonnuclear Munitions Loading Standard Data Packages (see 3.2.6, 3.8)
g. Loading Procedures Checklists (see 3.2.7, 3.9)
h. Integrated Loading Procedures Checklists (see 3.2.7.1, 3.9)
i. Nuclear Weapons Loading Procedures Checklists (see 3.2.7.2, 3.9)
j. Integrated Combat Turnaround Procedures Checklists (see 1.4, 3.2.7.3, 3.10)
k. NATO Stage B Cross-Servicing Checklists (see 1.5, 3.2.7.4, 3.11)
This document describes the requirements for preparing United States Air Force (USAF) ICT procedures for incorporation in technical manuals and checklists. These integrated procedures combine and condense aircraft servicing -2 and -33 technical manuals (see 6.10).
This document establishes the requirements for preparing checklists for loading/unloading nonnuclear Munitions, flares, and chaff (including chaff dispensers) on aircraft in support of North Atlantic Treaty Organization (NATO) Stage B cross-servicing. The checklist is a supplement to the Stage A cross-servicing guide for aircraft.
intended Use:
Manuals and checklists prepared in accordance with this document are for use in loading/unloading munitions/weapons on or in aircraft.
These manuals and checklists are to be used to... View More
Document History