GMW16647

Polypropylene Homopolymer - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2020
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection moldable grade polypropylene homopolymer.

Symbols.

The material abbreviation according to ISO 11469 is shown in Table 1.

Applicability.

Typical applications include the following: Radiator fan blades and shrouds.

Remarks.

The specification is classification according to following types: The tensile modulus, and tensile strength and elongation at higher temperature:

• T1: High tensile modulus and strength, and a low elongation at higher temperature, crystalline Polypropylene (PP) homopolymer with 25% Glass Fiber (GF) for radiator fan blades and fan shrouds application.

• T2: Typical tensile modulus and strength, and a higher elongation at higher temperature, PP homopolymer with 30% GF for fan shrouds application.

• T3: Very high tensile modulus and strength, and a low elongation at higher temperature, high crystalline, and high performance PP homopolymer with 30% GF for radiator fan blades and fan shrouds application.

Document History

GMW16647
March 1, 2020
Polypropylene Homopolymer - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2014
Polypropylene Homopolymer - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding
Material Description. This standard covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection molding grade polypropylene homopolymer Symbols....
January 1, 2012
Polypropylene - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding Homopolymer
Material Description. This standard covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection molding grade polypropylene homopolymer. Symbols....

References

Advertisement