GMW16647

Polypropylene - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding Homopolymer

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2012
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection molding grade polypropylene homopolymer.

Symbols. The material abbreviation according to ISO 11469 is shown in Table 1.

Typical Applications. Typical applications include the following: Radiator Fan Blades and Shrouds.

Remarks. The classification into groups is according to the different ranges of glass fiber content.

Document History

March 1, 2020
Polypropylene Homopolymer - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2014
Polypropylene Homopolymer - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding
Material Description. This standard covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection molding grade polypropylene homopolymer Symbols....
GMW16647
January 1, 2012
Polypropylene - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding Homopolymer
Material Description. This standard covers the properties of a glass filled, chemically coupled, high heat resistant, copper deactivated, injection molding grade polypropylene homopolymer. Symbols....

References

Advertisement