CSA Z10524-2

Pressure regulators for use with medical gases — Part 2: Manifold and line pressure regulators

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 56
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This document specifies design, construction, type testing, and marking requirements for manifold pressure regulators (as defined in 3.7) and line pressure regulators (as defined in 3.5) intended for use in medical gas pipeline systems.

Examples of gases include oxygen, medical air and oxygen/nitrous oxide mixtures.

This document applies to manifold pressure regulators and line pressure regulators supplied as individual units or to the relevant components incorporated within an assembly.

Manifold pressure regulators are intended to be connected to a manifold system which has a nominal inlet pressure, P1 of up to 30 000 kPa (300 bar).

Line pressure regulators are intended to be connected downstream of the manifold pressure regulator with a supply pressure up to 3 000 kPa (30 bar).

This document does not apply to pressure regulators for use with vacuum pipeline systems.

NOTE Requirements for pressure regulators for use with vacuum pipeline systems are covered in ISO 10079-3.

Document History

CSA Z10524-2
January 1, 2019
Pressure regulators for use with medical gases — Part 2: Manifold and line pressure regulators
This document specifies design, construction, type testing, and marking requirements for manifold pressure regulators (as defined in 3.7) and line pressure regulators (as defined in 3.5) intended for...
October 1, 2012
Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators
This part of ISO 10524 specifies requirements for manifold pressure regulators (as defined in 3.6) intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and...
January 1, 2012
Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators
This part of ISO 10524 specifies requirements for manifold pressure regulators (as defined in 3.6) intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and...

References

Advertisement