NPFC - A-A-59950

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 October 2019
Status: active
Page Count: 11
scope:

This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide maximum contact between thermal paths on the circuit card assemblies to the heat sink surfaces, and to provide increased resistance to loosening due to shock and vibration. Requirements for specific card holders are covered in the individual CID specification sheets. Card holders covered by this CID are intended for commercial/industrial applications.

Document History

A-A-59950
October 10, 2019
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in...
March 6, 2019
Holder, Electrical Card, Wedge Retainers, 7 Body, for Cold Plate Applications, General Requirements for
A description is not available for this item.
May 16, 2014
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in...

References

Advertisement