NPFC - A-A-59950

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 16 May 2014
Status: inactive
Page Count: 11
scope:

This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide maximum contact between thermal paths on the circuit card assemblies to the heat sink surfaces, and to provide increased resistance to loosening due to shock and vibration. Requirements for specific card holders are covered in the individual CID specification sheets. Card holders covered by this CID are intended for commercial/industrial applications.

Document History

October 10, 2019
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in...
March 6, 2019
Holder, Electrical Card, Wedge Retainers, 7 Body, for Cold Plate Applications, General Requirements for
A description is not available for this item.
A-A-59950
May 16, 2014
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for a family of 7 piece wedge card holders for holding circuit card assemblies (CCA) into their installed positions when used in...

References

Advertisement