DOD - SMD 5962-13244

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 11 February 2020
Status: active
Page Count: 11
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-13244
February 11, 2020
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 11, 2014
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement