ISO DIS 4586-6
High-pressure decorative laminates (HPL, HPDL) — Sheets based on thermosetting resins (usually called laminates) — Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater
| Organization: | ISO |
| Publication Date: | 10 March 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This document applies to exterior-grade compact laminates of thickness 2 mm and greater. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather conditions such as direct sunlight, rain, and frost. Two levels of performance are specified; one for moderate exterior conditions, and the other for severe exterior conditions.
ISO 4586-2 specifies the methods of test relevant to this document.
Document History