ISO 4586-6

High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 18
ICS Code (Laminated sheets): 83.140.20
scope:

This document applies to exterior-grade compact laminates of thickness 2 mm and greater. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather conditions such as direct sunlight, rain, and frost. Two levels of performance are specified; one for moderate exterior conditions, and the other for severe exterior conditions.

ISO 4586-2 specifies the methods of test relevant to this document.

Document History

March 10, 2020
High-pressure decorative laminates (HPL, HPDL) — Sheets based on thermosetting resins (usually called laminates) — Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater
This document applies to exterior-grade compact laminates of thickness 2 mm and greater. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather...
ISO 4586-6
July 1, 2018
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater
This document applies to exterior-grade compact laminates of thickness 2 mm and greater. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather...

References

Advertisement