DS/EN 62026-3

Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2019
Status: active
Page Count: 5
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

IEC 62026-3:2014 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one cable - one of these pairs provides a differential communication medium and the other pair provides power to the devices. This part establishes requirements for the interoperability of components with such interfaces. This third edition of IEC 62026-3 cancels and replaces the second edition published in 2008. This third edition constitutes a technical revision. The main changes with respect to the previous edition are the followings: - specification of group 4 messages (5.1.2); - clarifications on messaging protocol (5.2); - addition of I/O multicast poll messages (5.5.2 and 5.5.8); - clarifications on slave behaviour (5.5.4 and 5.5.9); - clarifications on physical layer (transceiver) in 5.7; - miscellaneous corrections/clarifications on cable (8.2); - clarifications on EMC testing (9.2.10) and logical testing (9.3).

Document History

February 11, 2020
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
IEC 62026-3:2014 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one...
DS/EN 62026-3
December 10, 2019
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
IEC 62026-3:2014 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one...
April 9, 2015
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 3: DeviceNet
IEC 62026-3:2014 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one...
July 22, 2009
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted shielded...
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) -- Part 3: DeviceNet
This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted shielded...
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) -- Part 3: DeviceNet
A description is not available for this item.
Advertisement