DS/EN 62026-3
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 3: DeviceNet
| Organization: | DS |
| Publication Date: | 9 April 2015 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
IEC 62026-3:2014 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within one cable - one of these pairs provides a differential communication medium and the other pair provides power to the devices. This part establishes requirements for the interoperability of components with such interfaces. This third edition of IEC 62026-3 cancels and replaces the second edition published in 2008. This third edition constitutes a technical revision. The main changes with respect to the previous edition are the followings:
- specification of group 4 messages (5.1.2);
- clarifications on messaging protocol (5.2);
- addition of I/O multicast poll messages (5.5.2 and 5.5.8);
- clarifications on slave behaviour (5.5.4 and 5.5.9);
- clarifications on physical layer (transceiver) in 5.7;
- miscellaneous corrections/clarific
Document History