FORD WSS-M3P39-A1
FASTENER FINISH S452, ZINC PHOSPHATE AND OIL ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 October 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a microcrystalline zinc phosphate coating and lubricating oil over steel substrates intended to provide improved torque-tension performance and to prevent rust formation during shipment and short-term storage.
Document History
FORD WSS-M3P39-A1
October 10, 2019
FASTENER FINISH S452, ZINC PHOSPHATE AND OIL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a microcrystalline zinc phosphate coating and lubricating oil over steel substrates intended to provide improved torque-tension performance and to...
May 8, 2015
FASTENER FINISH, ZINC PHOSPHATE AND OIL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a microcrystalline zinc phosphate coating and lubricating oil over steel substrates intended to provide improved torque-tension performance and to...