FORD - WZ 102

FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS

active, Most Current
Organization: FORD
Publication Date: 28 July 2023
Status: active
Page Count: 4
scope:

PURPOSE

This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws, studs, and nuts under standard conditions.

Note: This standard is not intended for use in developing an installation torque specification or for bolts and nuts with washer assemblies.

Document History

WZ 102
July 28, 2023
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
August 30, 2021
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
February 11, 2019
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
May 23, 2013
Fastener – Torque/clamp force testing – Standard Conditions
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX100 and used on ISO Metric threaded bolts, screws,...

References

Advertisement