FORD - WZ 102

FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS

inactive
Organization: FORD
Publication Date: 30 August 2021
Status: inactive
Page Count: 3
scope:

PURPOSE

This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws, studs, and nuts under standard conditions.

Note: This standard is not intended for use in developing an installation torque specification or for bolts and nuts with washer assemblies.

Document History

July 28, 2023
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
WZ 102
August 30, 2021
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
February 11, 2019
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
May 23, 2013
Fastener – Torque/clamp force testing – Standard Conditions
PURPOSE This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX100 and used on ISO Metric threaded bolts, screws,...

References

Advertisement