FORD WZ102
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 February 2019 |
| Status: | active |
| Page Count: | 3 |
scope:
PURPOSE
This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws, studs, and nuts under standard conditions.
Note: This standard is not intended for use in developing an installation torque specification or for bolts and nuts with washer assemblies
Document History
July 28, 2023
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE
This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
August 30, 2021
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE
This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
FORD WZ102
February 11, 2019
FASTENER – TORQUE/CLAMP FORCE TESTING - STANDARD CONDITIONS
PURPOSE
This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX 100 and used on ISO Metric threaded bolts, screws,...
May 23, 2013
Fastener – Torque/clamp force testing – Standard Conditions
PURPOSE
This Worldwide Standard provides a test method for determining the torque/clamping force performance of fastener finishes specified in WX100 and used on ISO Metric threaded bolts, screws,...