CSA C22.2 NO 248.19

Low-voltage fuses — Part 19: Photovoltaic fuses

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 35
ICS Code (Solar energy engineering): 27.160
scope:

This Part applies to fuses for photovoltaic (PV) systems rated up to 1500 Vdc.

Fuses for photovoltaic (PV) systems are intended to be used for the protection of photovoltaic strings or arrays and their associated wiring to provide protection against overloads or short circuits within the marked electrical ratings in accordance with the Canadian Electrical Code (CSA C22.1 Canadian Electrical Code Part I) in Canada, the Standard for Electrical Installations, NOM-001-SEDE, in Mexico and the National Electrical Code NEC), NFPA-70, in the United States of America.

These types of fuses are not intended to protect downstream inverter components, such as capacitors and against the discharge of such capacitors back into the arrays.

Document History

CSA C22.2 NO 248.19
January 1, 2015
Low-voltage fuses — Part 19: Photovoltaic fuses
This Part applies to fuses for photovoltaic (PV) systems rated up to 1500 Vdc. Fuses for photovoltaic (PV) systems are intended to be used for the protection of photovoltaic strings or arrays and...
January 1, 2015
Fuses - Part 19: Photovoltaic fuses
This Part applies to fuses for photovoltaic (PV) systems rated up to 1500 Vdc. Fuses for photovoltaic (PV) systems are intended to be used for the protection of photovoltaic strings or arrays and...
January 1, 2015
Low-voltage fuses — Part 19: Photovoltaic fuses
This Part applies to fuses for photovoltaic (PV) systems rated up to 1500 Vdc. Fuses for photovoltaic (PV) systems are intended to be used for the protection of photovoltaic strings or arrays and...
January 1, 2015
Fuses - Part 19: Photovoltaic fuses
This Part applies to fuses for photovoltaic (PV) systems rated up to 1500 Vdc.  Fuses for photovoltaic (PV) systems are intended to be used for the protection of photovoltaic strings or arrays and...

References

Advertisement