CEI EN 62209-2
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures Part 2: Procedure to determine the specific absorption rate (SAR) for wireless communication devices used in close proximity to the human body (frequency range of 30 MHz to 6 GHz)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Telephone equipment): | 33.050.10 |
Document History
CEI EN 62209-2
December 1, 2019
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures Part 2: Procedure to determine the specific absorption rate (SAR) for wireless communication devices used in close proximity to the human body (frequency range of 30 MHz to 6 GHz)
A description is not available for this item.
December 1, 2013
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures Part 2: Procedure to determine the specific absorption rate (SAR) for wireless communication devices used in close proximity to the human body (frequency range of 30 MHz to 6 GHz)
This part of IEC 62209 series is applicable to any wireless communication device capable of transmitting electromagnetic fields (EMF) intended to be used at a position near the human body, in the...
April 1, 2011
Human exposure to radio frequency fields from hand-held and bodymounted wireless communication devices - Human models, instrumentation, and procedures Part 2: Procedure to determine the specific absorption rate (SAR) for wireless communication devices used in close proximity to the human body (frequency range of 30 MHz to 6 GHz)
Questa Norma si applica a tutti i dispositivi per comunicazione senza filo in grado di irradiare campi elettromagnetici e che, secondo le istruzioni del costruttore, si prevede vengano utilizzati...