CEI EN 61347-2-11

Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: active
Page Count: 12
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 1 000 V. This part of IEC 61347 does not apply to circuits or devices for which specific IEC standards are published.

Document History

December 1, 2020
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
A description is not available for this item.
CEI EN 61347-2-11
November 1, 2019
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c....
May 1, 2002
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Questa Norma specifica le prescrizioni particolari di sicurezza per i circuiti elettronici vari utilizzati con gli apparecchi di illuminazione con alimentazioni in corrente alternata fino a 1000 V a...
Advertisement