CEI EN 61347-2-11
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
CEI EN 61347-2-11
December 1, 2020
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
A description is not available for this item.
November 1, 2019
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c....
May 1, 2002
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Questa Norma specifica le prescrizioni particolari di sicurezza per i circuiti elettronici vari utilizzati con gli apparecchi di illuminazione con alimentazioni in corrente alternata fino a 1000 V a...