CEI EN 50126-1

Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) Part 1: Generic RAMS Process

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2019
Status: active
Page Count: 104
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280

Document History

CEI EN 50126-1
October 1, 2019
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) Part 1: Generic RAMS Process
A description is not available for this item.
August 1, 2006
Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Basic requirements and generic process
La presente Variante recepisce il Corrigendum di maggio 2006 alla EN 50126, con il quale la suddetta Norma base ha assunto un nuovo titolo e la numerazione EN 50126-1 in modo da farla diventare la...

References

Advertisement