ISO/IEC 19823-10
Information technology — Conformance test methods for security service crypto suites — Part 10: Crypto suite AES-128
| Organization: | ISO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (IT Security): | 35.030 |
scope:
This document describes test methods for determining the conformance of security crypto suites defined in ISO/IEC 29167-10.
This document contains conformance tests for all mandatory and applicable optional functions.
The conformance parameters are the following:
- parameters that apply directly affecting system functionality and inter-operability;
- protocol including commands and replies;
- nominal values and tolerances.
Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID Tags and Interrogators defined in the ISO/IEC 15693 series and in the ISO/IEC 18000 series using ISO/IEC 29167-10.
Document History